L-com, Inc. 19 Rack Panel, Steel, 1U, Black; Panel Type L-Com RP00021-1

Description
19" RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.7mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
19" RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.7mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Rack Panel, Steel, 1U, Black; Panel Type L-Com - 29AH3167 - Newark, An Avnet Company
Chicago, IL, United States
19 Rack Panel, Steel, 1U, Black; Panel Type L-Com
29AH3167
19 Rack Panel, Steel, 1U, Black; Panel Type L-Com 29AH3167
19" RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.7mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

19" RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.7mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29AH3167
Product Name 19 Rack Panel, Steel, 1U, Black; Panel Type L-Com
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details