L-com, Inc. 800-900 MHz 5 dBi Mag Mount Omni N Male Connector RE905U-NM

Description
This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M. This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Compact size Magnetic mounting system with attached 4 foot cable Indoor or outdoor use ISM, GSM, RFID, 900 MHz Cellular compatible Application 900MHz ISM Band & 900MHz Cellular Band Applications 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products GSM & RFID Wireless Video Transmitters and Receivers LPWAN, LoRA, M2M, IoT applications
Description
This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M. This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Compact size Magnetic mounting system with attached 4 foot cable Indoor or outdoor use ISM, GSM, RFID, 900 MHz Cellular compatible Application 900MHz ISM Band & 900MHz Cellular Band Applications 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products GSM & RFID Wireless Video Transmitters and Receivers LPWAN, LoRA, M2M, IoT applications

Suppliers

Company
Product
Description
Supplier Links
800-900 MHz 5 dBi Mag Mount Omni N Male Connector - RE905U-NM - L-com, Inc.
North Andover, MA, United States
800-900 MHz 5 dBi Mag Mount Omni N Male Connector
RE905U-NM
800-900 MHz 5 dBi Mag Mount Omni N Male Connector RE905U-NM
This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M. This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Compact size Magnetic mounting system with attached 4 foot cable Indoor or outdoor use ISM, GSM, RFID, 900 MHz Cellular compatible Application 900MHz ISM Band & 900MHz Cellular Band Applications 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products GSM & RFID Wireless Video Transmitters and Receivers LPWAN, LoRA, M2M, IoT applications

This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M.
This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • Superior performance
  • Compact size
  • Magnetic mounting system with attached 4 foot cable
  • Indoor or outdoor use
  • ISM, GSM, RFID, 900 MHz Cellular compatible

Application

  • 900MHz ISM Band & 900MHz Cellular Band Applications
  • 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products
  • GSM & RFID
  • Wireless Video Transmitters and Receivers
  • LPWAN, LoRA, M2M, IoT applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE905U-NM
Product Name 800-900 MHz 5 dBi Mag Mount Omni N Male Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details