L-com, Inc. 800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - SMA-Male Connector RE1903U-SM

Description
This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, RFID applications In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications. In all bands it supports LPWAN/IoT/M2M apllications The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. For additional information and complete specification, click on the data sheet link in the Downloads tab. Features Can be used with 900/1800/1900/2100 MHz systems Compact size, ideal for indoor or outdoor use Magnetic mounting system with attached 4 foot cable Application PCS cellular radio applications GSM, ISM, WLAN, RFID applications Mobile applications GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks (Sony Ericsson® EDGE / Cingular Wireless® EDGE PC-Card) LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M apllications
Datasheet
Description
This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, RFID applications In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications. In all bands it supports LPWAN/IoT/M2M apllications The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. For additional information and complete specification, click on the data sheet link in the Downloads tab. Features Can be used with 900/1800/1900/2100 MHz systems Compact size, ideal for indoor or outdoor use Magnetic mounting system with attached 4 foot cable Application PCS cellular radio applications GSM, ISM, WLAN, RFID applications Mobile applications GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks (Sony Ericsson® EDGE / Cingular Wireless® EDGE PC-Card) LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M apllications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - SMA-Male Connector - RE1903U-SM - L-com, Inc.
North Andover, MA, United States
800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - SMA-Male Connector
RE1903U-SM
800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - SMA-Male Connector RE1903U-SM
This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, RFID applications In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications. In all bands it supports LPWAN/IoT/M2M apllications The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. For additional information and complete specification, click on the data sheet link in the Downloads tab. Features Can be used with 900/1800/1900/2100 MHz systems Compact size, ideal for indoor or outdoor use Magnetic mounting system with attached 4 foot cable Application PCS cellular radio applications GSM, ISM, WLAN, RFID applications Mobile applications GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks (Sony Ericsson® EDGE / Cingular Wireless® EDGE PC-Card) LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M apllications

This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, RFID applications In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications. In all bands it supports LPWAN/IoT/M2M apllications
The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.
For additional information and complete specification, click on the data sheet link in the Downloads tab.

Features

  • Can be used with 900/1800/1900/2100 MHz systems
  • Compact size, ideal for indoor or outdoor use
  • Magnetic mounting system with attached 4 foot cable

Application

  • PCS cellular radio applications
  • GSM, ISM, WLAN, RFID applications
  • Mobile applications
  • GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks (Sony Ericsson® EDGE / Cingular Wireless® EDGE PC-Card)
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M apllications
Supplier's Site
Antenna, Omni, 900/1800/1900Mhz; Antenna Type L-Com - 07R7936 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 900/1800/1900Mhz; Antenna Type L-Com
07R7936
Antenna, Omni, 900/1800/1900Mhz; Antenna Type L-Com 07R7936
ANTENNA, OMNI, 900/1800/1900MHZ; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, OMNI, 900/1800/1900MHZ; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number RE1903U-SM 07R7936
Product Name 800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - SMA-Male Connector Antenna, Omni, 900/1800/1900Mhz; Antenna Type L-Com
Applications Basestation; Modem or Wireless Network; RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details