L-com, Inc. 2.4 GHz 14 dBi Flat Panel Range Extender Antenna - 4ft RP-SMA Plug Connector RE14P-RSP

Description
This is a high performance directional range extender WiFi antenna providing 14 dBi gain. It is suitable for both indoor and outdoor use in the 2.4GHz ISM band including IEEE 802.11b, 802.11g and 802.11n and Bluetooth® applications. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available. Custom connectors can be ordered. Contact L-com sales for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Compact size, 8.5" Square with low-loss coax cable Durable UV-stable, UL flame rated radome Low-loss solid brass elements & DC Short lightning protection Optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems Directional antenna applications
Description
This is a high performance directional range extender WiFi antenna providing 14 dBi gain. It is suitable for both indoor and outdoor use in the 2.4GHz ISM band including IEEE 802.11b, 802.11g and 802.11n and Bluetooth® applications. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available. Custom connectors can be ordered. Contact L-com sales for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Compact size, 8.5" Square with low-loss coax cable Durable UV-stable, UL flame rated radome Low-loss solid brass elements & DC Short lightning protection Optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems Directional antenna applications

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi Flat Panel Range Extender Antenna - 4ft RP-SMA Plug Connector - RE14P-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi Flat Panel Range Extender Antenna - 4ft RP-SMA Plug Connector
RE14P-RSP
2.4 GHz 14 dBi Flat Panel Range Extender Antenna - 4ft RP-SMA Plug Connector RE14P-RSP
This is a high performance directional range extender WiFi antenna providing 14 dBi gain. It is suitable for both indoor and outdoor use in the 2.4GHz ISM band including IEEE 802.11b, 802.11g and 802.11n and Bluetooth® applications. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available. Custom connectors can be ordered. Contact L-com sales for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Compact size, 8.5" Square with low-loss coax cable Durable UV-stable, UL flame rated radome Low-loss solid brass elements & DC Short lightning protection Optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems Directional antenna applications

This is a high performance directional range extender WiFi antenna providing 14 dBi gain. It is suitable for both indoor and outdoor use in the 2.4GHz ISM band including IEEE 802.11b, 802.11g and 802.11n and Bluetooth® applications. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available.
Custom connectors can be ordered. Contact L-com sales for more information.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Compact size, 8.5" Square with low-loss coax cable
  • Durable UV-stable, UL flame rated radome
  • Low-loss solid brass elements & DC Short lightning protection
  • Optional pigtails and mounting brackets available
  • Can be installed for either vertical or horizontal polarization

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
  • Directional antenna applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE14P-RSP
Product Name 2.4 GHz 14 dBi Flat Panel Range Extender Antenna - 4ft RP-SMA Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108921-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details