L-com, Inc. 1.2 GHz 8 dBi Flat Patch Antenna - SMA Male Connector RE1208P-SM

Description
This high gain flat patch security antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless video, wireless cameras and wireless security applications in the 1.2GHz band. Rugged and Weatherproof - This wireless security antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. It can be wall or mast mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting kits are available. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Light weight Durable UV-stable, UL flame rated radome Low loss solid brass elements 3 foot coax lead Application 1.2GHz Band Wireless Video Links Wireless Security Cameras Wireless Video Transmitters Wireless Security Systems
Description
This high gain flat patch security antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless video, wireless cameras and wireless security applications in the 1.2GHz band. Rugged and Weatherproof - This wireless security antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. It can be wall or mast mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting kits are available. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Light weight Durable UV-stable, UL flame rated radome Low loss solid brass elements 3 foot coax lead Application 1.2GHz Band Wireless Video Links Wireless Security Cameras Wireless Video Transmitters Wireless Security Systems

Suppliers

Company
Product
Description
Supplier Links
1.2 GHz 8 dBi Flat Patch Antenna - SMA Male Connector - RE1208P-SM - L-com, Inc.
North Andover, MA, United States
1.2 GHz 8 dBi Flat Patch Antenna - SMA Male Connector
RE1208P-SM
1.2 GHz 8 dBi Flat Patch Antenna - SMA Male Connector RE1208P-SM
This high gain flat patch security antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless video, wireless cameras and wireless security applications in the 1.2GHz band. Rugged and Weatherproof - This wireless security antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. It can be wall or mast mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting kits are available. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Light weight Durable UV-stable, UL flame rated radome Low loss solid brass elements 3 foot coax lead Application 1.2GHz Band Wireless Video Links Wireless Security Cameras Wireless Video Transmitters Wireless Security Systems

This high gain flat patch security antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless video, wireless cameras and wireless security applications in the 1.2GHz band.
Rugged and Weatherproof - This wireless security antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. It can be wall or mast mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting kits are available.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • Superior performance
  • Light weight
  • Durable UV-stable, UL flame rated radome
  • Low loss solid brass elements
  • 3 foot coax lead

Application

  • 1.2GHz Band
  • Wireless Video Links
  • Wireless Security Cameras
  • Wireless Video Transmitters
  • Wireless Security Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE1208P-SM
Product Name 1.2 GHz 8 dBi Flat Patch Antenna - SMA Male Connector
Primary Frequency Range 1200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2195835-2 - TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Multi-Band Antennas - 2720163 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 7.9 dB
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details