L-com, Inc. 2.4 GHz 11 dBi Dual Spatial Diversity/MIMO/802.11n Antenna - 3ft RP-TNC Plug Connector RE11DS-RTP

Description
Spatial Diversity Antenna The spatial diversity antenna is designed with 2 independent antennas inside. The RE11DS is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The spatial diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DS spatial diversity antenna can be installed for horizontal or vertical polarization. This spatial diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Note: This antenna is not intended for use with two separate radios. Features Two (2) Integrated Spatial Diversity Antennas, single package Spatial Diversity for better wireless reception Compact/Aesthetic UV-stable, UL flame rated radome Low-loss cable with multiple connector options Application Supports IEEE 802.11b/g/n 2.4 GHz Wireless LAN and WiFi Systems Access Points and Routers with Diversity or MIMO Indoor and Outdoor Wireless Hotspot Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
Description
Spatial Diversity Antenna The spatial diversity antenna is designed with 2 independent antennas inside. The RE11DS is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The spatial diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DS spatial diversity antenna can be installed for horizontal or vertical polarization. This spatial diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Note: This antenna is not intended for use with two separate radios. Features Two (2) Integrated Spatial Diversity Antennas, single package Spatial Diversity for better wireless reception Compact/Aesthetic UV-stable, UL flame rated radome Low-loss cable with multiple connector options Application Supports IEEE 802.11b/g/n 2.4 GHz Wireless LAN and WiFi Systems Access Points and Routers with Diversity or MIMO Indoor and Outdoor Wireless Hotspot Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 11 dBi Dual Spatial Diversity/MIMO/802.11n Antenna - 3ft RP-TNC Plug Connector - RE11DS-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 11 dBi Dual Spatial Diversity/MIMO/802.11n Antenna - 3ft RP-TNC Plug Connector
RE11DS-RTP
2.4 GHz 11 dBi Dual Spatial Diversity/MIMO/802.11n Antenna - 3ft RP-TNC Plug Connector RE11DS-RTP
Spatial Diversity Antenna The spatial diversity antenna is designed with 2 independent antennas inside. The RE11DS is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The spatial diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DS spatial diversity antenna can be installed for horizontal or vertical polarization. This spatial diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Note: This antenna is not intended for use with two separate radios. Features Two (2) Integrated Spatial Diversity Antennas, single package Spatial Diversity for better wireless reception Compact/Aesthetic UV-stable, UL flame rated radome Low-loss cable with multiple connector options Application Supports IEEE 802.11b/g/n 2.4 GHz Wireless LAN and WiFi Systems Access Points and Routers with Diversity or MIMO Indoor and Outdoor Wireless Hotspot Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls

Spatial Diversity Antenna
The spatial diversity antenna is designed with 2 independent antennas inside. The RE11DS is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band.
The spatial diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DS spatial diversity antenna can be installed for horizontal or vertical polarization. This spatial diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts.
Note: This antenna is not intended for use with two separate radios.

Features

  • Two (2) Integrated Spatial Diversity Antennas, single package
  • Spatial Diversity for better wireless reception
  • Compact/Aesthetic UV-stable, UL flame rated radome
  • Low-loss cable with multiple connector options

Application

  • Supports IEEE 802.11b/g/n
  • 2.4 GHz Wireless LAN and WiFi Systems
  • Access Points and Routers with Diversity or MIMO
  • Indoor and Outdoor Wireless Hotspot
  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE11DS-RTP
Product Name 2.4 GHz 11 dBi Dual Spatial Diversity/MIMO/802.11n Antenna - 3ft RP-TNC Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766672 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details