L-com, Inc. 2.4 GHz 11 dBi Dual Polarization Diversity/MIMO/802.11n Antenna - 3ft N-Female Connector RE11DP-NF

Description
Polarization Diversity Antenna The dual diversity antenna is designed with 2 totally separate cross-polarized antennas inside, the RE11DP is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO applications, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The polarization diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing both spatial and cross polarization diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DP dual diversity antenna can be installed for horizontal or vertical polarization. This polarization diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features Two (2) Integrated Polarization Diversity Antennas, single package Polarization Diversity for better wireless reception Compact/Aesthetic UV-stable, UL flame rated radome Low-loss cable with multiple connector options Application Supports IEEE 802.11b/g/n 2.4 GHz Wireless LAN and WiFi Systems Access Points and Routers with Diversity or MIMO Indoor and Outdoor Wireless Hotspot Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
Description
Polarization Diversity Antenna The dual diversity antenna is designed with 2 totally separate cross-polarized antennas inside, the RE11DP is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO applications, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The polarization diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing both spatial and cross polarization diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DP dual diversity antenna can be installed for horizontal or vertical polarization. This polarization diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features Two (2) Integrated Polarization Diversity Antennas, single package Polarization Diversity for better wireless reception Compact/Aesthetic UV-stable, UL flame rated radome Low-loss cable with multiple connector options Application Supports IEEE 802.11b/g/n 2.4 GHz Wireless LAN and WiFi Systems Access Points and Routers with Diversity or MIMO Indoor and Outdoor Wireless Hotspot Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 11 dBi Dual Polarization Diversity/MIMO/802.11n Antenna - 3ft N-Female Connector - RE11DP-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 11 dBi Dual Polarization Diversity/MIMO/802.11n Antenna - 3ft N-Female Connector
RE11DP-NF
2.4 GHz 11 dBi Dual Polarization Diversity/MIMO/802.11n Antenna - 3ft N-Female Connector RE11DP-NF
Polarization Diversity Antenna The dual diversity antenna is designed with 2 totally separate cross-polarized antennas inside, the RE11DP is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO applications, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The polarization diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing both spatial and cross polarization diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DP dual diversity antenna can be installed for horizontal or vertical polarization. This polarization diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features Two (2) Integrated Polarization Diversity Antennas, single package Polarization Diversity for better wireless reception Compact/Aesthetic UV-stable, UL flame rated radome Low-loss cable with multiple connector options Application Supports IEEE 802.11b/g/n 2.4 GHz Wireless LAN and WiFi Systems Access Points and Routers with Diversity or MIMO Indoor and Outdoor Wireless Hotspot Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls

Polarization Diversity Antenna
The dual diversity antenna is designed with 2 totally separate cross-polarized antennas inside, the RE11DP is ideal for use with wireless access points, routers and pc cards that have dual antenna ports. It is ideally suited for IEEE 802.11b/g/n and MIMO applications, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band.
The polarization diversity feature of this WiFi antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing both spatial and cross polarization diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. The RE11DP dual diversity antenna can be installed for horizontal or vertical polarization. This polarization diversity antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts.
It can be installed for either vertical or horizontal polarization, and optional mounting brackets are available.
Custom connectors can be ordered. Contact Hyperlink sales for more information.

Features

  • Two (2) Integrated Polarization Diversity Antennas, single package
  • Polarization Diversity for better wireless reception
  • Compact/Aesthetic UV-stable, UL flame rated radome
  • Low-loss cable with multiple connector options

Application

  • Supports IEEE 802.11b/g/n
  • 2.4 GHz Wireless LAN and WiFi Systems
  • Access Points and Routers with Diversity or MIMO
  • Indoor and Outdoor Wireless Hotspot
  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE11DP-NF
Product Name 2.4 GHz 11 dBi Dual Polarization Diversity/MIMO/802.11n Antenna - 3ft N-Female Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers