L-com, Inc. 2.4 GHz 9 dBi Desktop Omni Antenna - 4ft N-Female Connector RE09U-NF

Description
This WiFi antenna is ideally suited for applications where 360 degree coverage is desired. This antenna features a weighted magnetic base suitable for use on a tabletop or shelf. It can be used both indoors and outdoors to achieve up to double the range of "rubber duck" and PC card internal antennas. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4 GHz ISM band and 2.36 GHz CDMA band. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Constructed for all weather operation, the RE09U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE09U to be mounted in up or down positions. This antenna can be installed in up or down positions, and optional antenna mounts are available. Custom connectors can be ordered. Contact L-Com sales for more information. Features Magnetic base with 4 ft. coax lead Double the range of "rubber duck" antennas Compact, lightweight design Durable UV-stable fiberglass radome Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications Bluetooth®, Public Wireless Hotspot and WiFi
Description
This WiFi antenna is ideally suited for applications where 360 degree coverage is desired. This antenna features a weighted magnetic base suitable for use on a tabletop or shelf. It can be used both indoors and outdoors to achieve up to double the range of "rubber duck" and PC card internal antennas. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4 GHz ISM band and 2.36 GHz CDMA band. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Constructed for all weather operation, the RE09U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE09U to be mounted in up or down positions. This antenna can be installed in up or down positions, and optional antenna mounts are available. Custom connectors can be ordered. Contact L-Com sales for more information. Features Magnetic base with 4 ft. coax lead Double the range of "rubber duck" antennas Compact, lightweight design Durable UV-stable fiberglass radome Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications Bluetooth®, Public Wireless Hotspot and WiFi

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Desktop Omni Antenna - 4ft N-Female Connector - RE09U-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Desktop Omni Antenna - 4ft N-Female Connector
RE09U-NF
2.4 GHz 9 dBi Desktop Omni Antenna - 4ft N-Female Connector RE09U-NF
This WiFi antenna is ideally suited for applications where 360 degree coverage is desired. This antenna features a weighted magnetic base suitable for use on a tabletop or shelf. It can be used both indoors and outdoors to achieve up to double the range of "rubber duck" and PC card internal antennas. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4 GHz ISM band and 2.36 GHz CDMA band. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Constructed for all weather operation, the RE09U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE09U to be mounted in up or down positions. This antenna can be installed in up or down positions, and optional antenna mounts are available. Custom connectors can be ordered. Contact L-Com sales for more information. Features Magnetic base with 4 ft. coax lead Double the range of "rubber duck" antennas Compact, lightweight design Durable UV-stable fiberglass radome Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications Bluetooth®, Public Wireless Hotspot and WiFi

This WiFi antenna is ideally suited for applications where 360 degree coverage is desired. This antenna features a weighted magnetic base suitable for use on a tabletop or shelf. It can be used both indoors and outdoors to achieve up to double the range of "rubber duck" and PC card internal antennas. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4 GHz ISM band and 2.36 GHz CDMA band.
This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.
Constructed for all weather operation, the RE09U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE09U to be mounted in up or down positions.
This antenna can be installed in up or down positions, and optional antenna mounts are available.
Custom connectors can be ordered. Contact L-Com sales for more information.

Features

  • Magnetic base with 4 ft. coax lead
  • Double the range of "rubber duck" antennas
  • Compact, lightweight design
  • Durable UV-stable fiberglass radome
  • Vented end cap and drain holes in base

Application

  • 2.4 GHz ISM Band & 2.36 GHz CDMA Band
  • IEEE 802.11b/g/n
  • Wireless Video Systems & Multipoint and Mobile Applications
  • Bluetooth®, Public Wireless Hotspot and WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE09U-NF
Product Name 2.4 GHz 9 dBi Desktop Omni Antenna - 4ft N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers