L-com, Inc. 2.4 GHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector RE09P-SM

Description
The HyperGain RE09P is a compact flat patch Wi-Fi range extender antenna providing 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and for public wireless hotspot applications. Similar to the features of the HG2409P series, the RE09P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable. The RE09P WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The RE09P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Compact size, 4.5" Square with low-loss coax cable Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Datasheet
Description
The HyperGain RE09P is a compact flat patch Wi-Fi range extender antenna providing 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and for public wireless hotspot applications. Similar to the features of the HG2409P series, the RE09P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable. The RE09P WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The RE09P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Compact size, 4.5" Square with low-loss coax cable Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector - RE09P-SM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector
RE09P-SM
2.4 GHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector RE09P-SM
The HyperGain RE09P is a compact flat patch Wi-Fi range extender antenna providing 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and for public wireless hotspot applications. Similar to the features of the HG2409P series, the RE09P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable. The RE09P WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The RE09P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Compact size, 4.5" Square with low-loss coax cable Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

The HyperGain RE09P is a compact flat patch Wi-Fi range extender antenna providing 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and for public wireless hotspot applications.
Similar to the features of the HG2409P series, the RE09P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable.
The RE09P WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The RE09P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • Compact size, 4.5" Square with low-loss coax cable
  • Durable UV-stable, UL flame rated radome
  • Low-loss solid brass element & DC Short lightning protecting
  • 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail
  • Can be installed for either vertical or horizontal polarization

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE09P-SM
Product Name 2.4 GHz 8 dBi Flat Patch Antenna - 4ft SMA Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details