L-com, Inc. 2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-TNC Plug Connector RE07U-RTP

Description
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features High performance 7 dBi gain Compact size, 10.2 in high Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Description
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features High performance 7 dBi gain Compact size, 10.2 in high Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-TNC Plug Connector - RE07U-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-TNC Plug Connector
RE07U-RTP
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-TNC Plug Connector RE07U-RTP
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features High performance 7 dBi gain Compact size, 10.2 in high Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band.
The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.
Custom connectors can be ordered. Contact Hyperlink sales for more information.

Features

  • High performance
  • 7 dBi gain
  • Compact size, 10.2 in high
  • Magnetic base
  • 4 foot coax lead

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE07U-RTP
Product Name 2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-TNC Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2108790 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details