L-com, Inc. 2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-SMA Connector RE07U-RSP

Description
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features High performance 7 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Description
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features High performance 7 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-SMA Connector - RE07U-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-SMA Connector
RE07U-RSP
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-SMA Connector RE07U-RSP
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can be ordered. Contact Hyperlink sales for more information. Features High performance 7 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band.
The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.
Custom connectors can be ordered. Contact Hyperlink sales for more information.

Features

  • High performance
  • 7 dBi gain
  • Compact size, 6" High
  • Magnetic base
  • 4 foot coax lead

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
Supplier's Site
Fort Worth, TX, USA
Antenna, 2.4 GHz 7 dBi, Mobile or Desktop Omni Wireless LAN with Mag. Base
70126417
Antenna, 2.4 GHz 7 dBi, Mobile or Desktop Omni Wireless LAN with Mag. Base 70126417
This versatile high performance omnidirection WiFi antenna delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b and 802.11g wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Used to connect handhelds and notebooks to public Hot Spots or home wireless routers Compact design saves valuable space Magnetic base with 4-foot Coaxial Cable provides location mounting flexibility Indoor/outdoor design offers application flexibility Applications: 802.11X, ISM and Bluetooth®

This versatile high performance omnidirection WiFi antenna delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b and 802.11g wireless LAN systems operating in the 2.4GHz ISM band.
The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.

  • Used to connect handhelds and notebooks to public Hot Spots or home wireless routers
  • Compact design saves valuable space
  • Magnetic base with 4-foot Coaxial Cable provides location mounting flexibility
  • Indoor/outdoor design offers application flexibility
  • Applications: 802.11X, ISM and Bluetooth®
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Antennas Antennas
Product Number RE07U-RSP 70126417
Product Name 2.4 GHz 7 dBi Desktop Omni Antenna - 4ft RP-SMA Connector Antenna, 2.4 GHz 7 dBi, Mobile or Desktop Omni Wireless LAN with Mag. Base
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details