L-com, Inc. 2.4 GHz 7 dBi Desktop Omni Antenna - 4ft N-Female Connector RE07U-NF

Description
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Features High performance 7 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Description
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Features High performance 7 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft N-Female Connector - RE07U-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft N-Female Connector
RE07U-NF
2.4 GHz 7 dBi Desktop Omni Antenna - 4ft N-Female Connector RE07U-NF
The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band. The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Features High performance 7 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

The RE07U is a versatile high performance omnidirection WiFi antenna that delivers an impressive 7dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide longer range and a more robust link. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LAN systems operating in the 2.4GHz ISM band.
The RE07U features a magnetic base that allows it to be either used as a table top antenna or attached to metal surfaces. This antenna features an integral 4 foot low loss cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.

Features

  • High performance
  • 7 dBi gain
  • Compact size, 6" High
  • Magnetic base
  • 4 foot coax lead

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE07U-NF
Product Name 2.4 GHz 7 dBi Desktop Omni Antenna - 4ft N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-1270 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Multi-Band Antennas - 152398 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details