The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band.
The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.
Custom connectors can also be ordered. Contact L-com sales for more information.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | RE05U-RTP |
| Product Name | 2.4 GHz 5 dBi Desktop Omni Antenna - 4ft RP-TNC Plug Connector |
| Pattern Type | Omni directional |
Vertical