L-com, Inc. 2.4 GHz 5 dBi Desktop Omni Antenna - 4ft RP-SMA Connector RE05U-RSP

Description
The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can also be ordered. Contact L-com sales for more information. Features High performance 5 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Description
The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can also be ordered. Contact L-com sales for more information. Features High performance 5 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Desktop Omni Antenna - 4ft RP-SMA Connector - RE05U-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Desktop Omni Antenna - 4ft RP-SMA Connector
RE05U-RSP
2.4 GHz 5 dBi Desktop Omni Antenna - 4ft RP-SMA Connector RE05U-RSP
The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can also be ordered. Contact L-com sales for more information. Features High performance 5 dBi gain Compact size, 6" High Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band.
The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.
Custom connectors can also be ordered. Contact L-com sales for more information.

Features

  • High performance
  • 5 dBi gain
  • Compact size, 6" High
  • Magnetic base
  • 4 foot coax lead

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
Supplier's Site
Fort Worth, TX, USA
Antenna, 2.4 GHz 5 dBi, Mobile or Desktop Omni Wireless LAN with Mag. Base
70126416
Antenna, 2.4 GHz 5 dBi, Mobile or Desktop Omni Wireless LAN with Mag. Base 70126416
This HyperLink Technologies's low cost WiFi antenna kit is designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. This antenna features a magnetic base with attached 4 foot min* cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Used to connect handhelds and notebooks to public Hot Spots or home wireless routers Compact design saves valuable space Magnetic base with 4-foot Coaxial Cable provides location mounting flexibility Indoor/outdoor design offers application flexibility Applications: 802.11X, ISM and Bluetooth®

This HyperLink Technologies's low cost WiFi antenna kit is designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
This antenna features a magnetic base with attached 4 foot min* cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.

  • Used to connect handhelds and notebooks to public Hot Spots or home wireless routers
  • Compact design saves valuable space
  • Magnetic base with 4-foot Coaxial Cable provides location mounting flexibility
  • Indoor/outdoor design offers application flexibility
  • Applications: 802.11X, ISM and Bluetooth®
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Antennas Antennas
Product Number RE05U-RSP 70126416
Product Name 2.4 GHz 5 dBi Desktop Omni Antenna - 4ft RP-SMA Connector Antenna, 2.4 GHz 5 dBi, Mobile or Desktop Omni Wireless LAN with Mag. Base
Pattern Type Omni directional Omni directional
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 5 dB 5 dB
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers