L-com, Inc. 2.4 GHz 5 dBi Desktop Omni Antenna - 4ft MMCX Connector RE05U-MM

Description
The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can also be ordered. Contact L-com sales for more information. Features High performance 5 dBi gain Compact size, 6 in high Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems
Description
The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can also be ordered. Contact L-com sales for more information. Features High performance 5 dBi gain Compact size, 6 in high Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Desktop Omni Antenna - 4ft MMCX Connector - RE05U-MM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Desktop Omni Antenna - 4ft MMCX Connector
RE05U-MM
2.4 GHz 5 dBi Desktop Omni Antenna - 4ft MMCX Connector RE05U-MM
The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter. Custom connectors can also be ordered. Contact L-com sales for more information. Features High performance 5 dBi gain Compact size, 6 in high Magnetic base 4 foot coax lead Application 2.4 GHz ISM Band IEEE 802.11b/g/n Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems

The HyperGain Range Extender is a low cost WiFi antenna kit designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N, MIMO) Wireless LANs and Bluetooth® applications and other systems operating in the 2.4GHz ISM band.
The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
This antenna features a magnetic base with attached 4 foot cable terminated with the appropriate radio connector, eliminating the need for a separate radio pigtail adapter.
Custom connectors can also be ordered. Contact L-com sales for more information.

Features

  • High performance
  • 5 dBi gain
  • Compact size, 6 in high
  • Magnetic base
  • 4 foot coax lead

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE05U-MM
Product Name 2.4 GHz 5 dBi Desktop Omni Antenna - 4ft MMCX Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details