L-com, Inc. 2.4 GHz 4 dBi Desktop Omni Antenna - 4ft N-Male Connector RE04U-NM

Description
The HyperLink brand model RE04U is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. The RE04U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE04U to be mounted in up or down positions. Range Extender The RE04U is designed to connect directly to a wireless Ethernet adapter, access point or any other type of wireless device with an open antenna connection. This allows replacement of the stock antenna that is shipped with the wireless device and in most cases increases the range and performance. The RE04U features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features 4 ft of low-loss 195 series cable terminated with a N-Male connector, eliminating the need for a separate radio pigtail adapter. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 10 ft. 195-series cable - HG2404MGU Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design Durable UV-Stable fiberglass radome All weather operation Heavy duty magnetic base with 4 ft. low-loss 195-series cable Magnetic mount base terminated with N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile and vehicle mount wireless applications WiFi Access Points Multipoint applications
Description
The HyperLink brand model RE04U is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. The RE04U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE04U to be mounted in up or down positions. Range Extender The RE04U is designed to connect directly to a wireless Ethernet adapter, access point or any other type of wireless device with an open antenna connection. This allows replacement of the stock antenna that is shipped with the wireless device and in most cases increases the range and performance. The RE04U features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features 4 ft of low-loss 195 series cable terminated with a N-Male connector, eliminating the need for a separate radio pigtail adapter. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 10 ft. 195-series cable - HG2404MGU Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design Durable UV-Stable fiberglass radome All weather operation Heavy duty magnetic base with 4 ft. low-loss 195-series cable Magnetic mount base terminated with N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile and vehicle mount wireless applications WiFi Access Points Multipoint applications

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 4 dBi Desktop Omni Antenna - 4ft N-Male Connector - RE04U-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 4 dBi Desktop Omni Antenna - 4ft N-Male Connector
RE04U-NM
2.4 GHz 4 dBi Desktop Omni Antenna - 4ft N-Male Connector RE04U-NM
The HyperLink brand model RE04U is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. The RE04U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE04U to be mounted in up or down positions. Range Extender The RE04U is designed to connect directly to a wireless Ethernet adapter, access point or any other type of wireless device with an open antenna connection. This allows replacement of the stock antenna that is shipped with the wireless device and in most cases increases the range and performance. The RE04U features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features 4 ft of low-loss 195 series cable terminated with a N-Male connector, eliminating the need for a separate radio pigtail adapter. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 10 ft. 195-series cable - HG2404MGU Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design Durable UV-Stable fiberglass radome All weather operation Heavy duty magnetic base with 4 ft. low-loss 195-series cable Magnetic mount base terminated with N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile and vehicle mount wireless applications WiFi Access Points Multipoint applications

The HyperLink brand model RE04U is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
The RE04U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the RE04U to be mounted in up or down positions.
Range Extender
The RE04U is designed to connect directly to a wireless Ethernet adapter, access point or any other type of wireless device with an open antenna connection. This allows replacement of the stock antenna that is shipped with the wireless device and in most cases increases the range and performance. The RE04U features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features 4 ft of low-loss 195 series cable terminated with a N-Male connector, eliminating the need for a separate radio pigtail adapter. Both the antenna and base can also be purchased separately.
This antenna can also be purchased as follows:
Antenna and magnetic base with 10 ft. 195-series cable - HG2404MGU Series
Individual antenna only - HG2404U
For additional information and complete specifications, click on the data sheet link below.

Features

  • High Performance in a compact lightweight design
  • Durable UV-Stable fiberglass radome
  • All weather operation
  • Heavy duty magnetic base with 4 ft. low-loss 195-series cable
  • Magnetic mount base terminated with N-Male connector

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN
  • Mobile and vehicle mount wireless applications
  • WiFi Access Points
  • Multipoint applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE04U-NM
Product Name 2.4 GHz 4 dBi Desktop Omni Antenna - 4ft N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
Multi-Band Antennas - 100819 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 1.2 dB
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details