L-com, Inc. Pressure Transmitter, 0-100psi, 0.5-4.5V out, 5V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge PT989100PV6K22B1C10G

Description
PT989100PV6K22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989100PV6K22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-100psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet
Description
PT989100PV6K22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989100PV6K22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-100psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0-100psi, 0.5-4.5V out, 5V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge - PT989100PV6K22B1C10G - L-com, Inc.
North Andover, MA, United States
Pressure Transmitter, 0-100psi, 0.5-4.5V out, 5V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge
PT989100PV6K22B1C10G
Pressure Transmitter, 0-100psi, 0.5-4.5V out, 5V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge PT989100PV6K22B1C10G
PT989100PV6K22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989100PV6K22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-100psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management

PT989100PV6K22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989100PV6K22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Pressure range: 0-100psi
  • Isolated construction, enable to measure various media
  • Short Protection
  • Reverse polarity protection
  • Long-term stability ±0.3%FS/year

Application

  • Industrial process control
  • Gas, liquid pressure measurement
  • Gasoline, petroleum and chemical industries
  • Water management
Supplier's Site Datasheet
Press Transmitter, Gauge, 100Psi, 5Vdc; Operating Pressure Max L-Com - 65AH3477 - Newark, An Avnet Company
Chicago, IL, United States
Press Transmitter, Gauge, 100Psi, 5Vdc; Operating Pressure Max L-Com
65AH3477
Press Transmitter, Gauge, 100Psi, 5Vdc; Operating Pressure Max L-Com 65AH3477
PRESS TRANSMITTER, GAUGE, 100PSI, 5VDC; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

PRESS TRANSMITTER, GAUGE, 100PSI, 5VDC; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number PT989100PV6K22B1C10G 65AH3477
Product Name Pressure Transmitter, 0-100psi, 0.5-4.5V out, 5V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge Press Transmitter, Gauge, 100Psi, 5Vdc; Operating Pressure Max L-Com
Signal Output Analog Voltage Analog Voltage; Voltage
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH5050AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - FPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details