L-com, Inc. Pressure Transmitter, 0-5psi, 4-20mA out, 11-28V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge PT989-5PV1E22B1C10G

Description
PT989-5PV1E22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5PV1E22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet
Description
PT989-5PV1E22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5PV1E22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0-5psi, 4-20mA out, 11-28V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge - PT989-5PV1E22B1C10G - L-com, Inc.
North Andover, MA, United States
Pressure Transmitter, 0-5psi, 4-20mA out, 11-28V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge
PT989-5PV1E22B1C10G
Pressure Transmitter, 0-5psi, 4-20mA out, 11-28V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge PT989-5PV1E22B1C10G
PT989-5PV1E22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5PV1E22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management

PT989-5PV1E22B1C10G is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5PV1E22B1C10G pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Pressure range: 0-5psi
  • Isolated construction, enable to measure various media
  • Short Protection
  • Reverse polarity protection
  • Long-term stability ±0.3%FS/year

Application

  • Industrial process control
  • Gas, liquid pressure measurement
  • Gasoline, petroleum and chemical industries
  • Water management
Supplier's Site Datasheet
Pressure Transmitter, Gauge, 5Psi, 24Vdc; Operating Pressure Max L-Com - 65AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, Gauge, 5Psi, 24Vdc; Operating Pressure Max L-Com
65AH3472
Pressure Transmitter, Gauge, 5Psi, 24Vdc; Operating Pressure Max L-Com 65AH3472
PRESSURE TRANSMITTER, GAUGE, 5PSI, 24VDC; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, GAUGE, 5PSI, 24VDC; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number PT989-5PV1E22B1C10G 65AH3472
Product Name Pressure Transmitter, 0-5psi, 4-20mA out, 11-28V, Stainless 316L, NPT1/2 M, DIN 43650, Plug, Gauge Pressure Transmitter, Gauge, 5Psi, 24Vdc; Operating Pressure Max L-Com
Signal Output Analog Current Analog Current; Current
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details