L-com, Inc. Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com PT989-5KPV6K22B1C10S

Description
PRESS TRANSMITTER, SEALED GAUGE, 5000PSI; Operating Pressure Max:5000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANSMITTER, SEALED GAUGE, 5000PSI; Operating Pressure Max:5000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com - 65AH3471 - Newark, An Avnet Company
Chicago, IL, United States
Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com
65AH3471
Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com 65AH3471
PRESS TRANSMITTER, SEALED GAUGE, 5000PSI; Operating Pressure Max:5000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

PRESS TRANSMITTER, SEALED GAUGE, 5000PSI; Operating Pressure Max:5000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3471
Product Name Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - XFPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details