L-com, Inc. Pressure Transmitter, 0-5kpsi, 0-5V out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge PT989-5KPV1J22B1C10S

Description
PT989-5kPV1J22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1J22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5000psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet
Description
PT989-5kPV1J22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1J22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5000psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0-5kpsi, 0-5V out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge - PT989-5KPV1J22B1C10S - L-com, Inc.
North Andover, MA, United States
Pressure Transmitter, 0-5kpsi, 0-5V out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge
PT989-5KPV1J22B1C10S
Pressure Transmitter, 0-5kpsi, 0-5V out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge PT989-5KPV1J22B1C10S
PT989-5kPV1J22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1J22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Pressure range: 0-5000psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement Gasoline, petroleum and chemical industries Water management

PT989-5kPV1J22B1C10S is a highly stable and reliable pressure transmitter with span and zero correction. PT989-5kPV1J22B1C10S pressure transmitter comes in a compact size, and is lightweight and stable. It can be used to measure pressure levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Pressure range: 0-5000psi
  • Isolated construction, enable to measure various media
  • Short Protection
  • Reverse polarity protection
  • Long-term stability ±0.3%FS/year

Application

  • Industrial process control
  • Gas, liquid pressure measurement
  • Gasoline, petroleum and chemical industries
  • Water management
Supplier's Site Datasheet
Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com - 65AH3470 - Newark, An Avnet Company
Chicago, IL, United States
Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com
65AH3470
Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com 65AH3470
PRESS TRANSMITTER, SEALED GAUGE, 5000PSI; Operating Pressure Max:5000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:24VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

PRESS TRANSMITTER, SEALED GAUGE, 5000PSI; Operating Pressure Max:5000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:24VDC; Port Style:1/2" NPTM; Supply Current:-; Product Range:PT989 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number PT989-5KPV1J22B1C10S 65AH3470
Product Name Pressure Transmitter, 0-5kpsi, 0-5V out, 11-28V, SS 316L, NPT1/2 M, DIN 43650, Plug, Sealed Gauge Press Transmitter, Sealed Gauge, 5000Psi; Operating Pressure Max L-Com
Signal Output Analog Voltage Analog Voltage; Voltage
Pressure Measurement Gauge; Sealed
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229L2920 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details