L-com, Inc. Pressure Sensor, Gauge, 700Kpa, 3.3Vdc; Operating Pressure Max L-Com PS8808-700K3CBNG

Description
PRESSURE SENSOR, GAUGE, 700KPA, 3.3VDC; Operating Pressure Max:700kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, GAUGE, 700KPA, 3.3VDC; Operating Pressure Max:700kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 700Kpa, 3.3Vdc; Operating Pressure Max L-Com - 65AH3458 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 700Kpa, 3.3Vdc; Operating Pressure Max L-Com
65AH3458
Pressure Sensor, Gauge, 700Kpa, 3.3Vdc; Operating Pressure Max L-Com 65AH3458
PRESSURE SENSOR, GAUGE, 700KPA, 3.3VDC; Operating Pressure Max:700kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 700KPA, 3.3VDC; Operating Pressure Max:700kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3458
Product Name Pressure Sensor, Gauge, 700Kpa, 3.3Vdc; Operating Pressure Max L-Com
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor for High Temperature - HPT200-HT - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4~20mA,0~5V,1~5V,0.5~4.5V,0-10V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 203 psi (10.21 to 143 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1445-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers