L-com, Inc. Pressure Sensor, Gauge, 35Kpa, 3.3Vdc; Operating Pressure Max L-Com PS8808-35K3CBNG

Description
PRESSURE SENSOR, GAUGE, 35KPA, 3.3VDC; Operating Pressure Max:35kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, GAUGE, 35KPA, 3.3VDC; Operating Pressure Max:35kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 35Kpa, 3.3Vdc; Operating Pressure Max L-Com - 65AH3455 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 35Kpa, 3.3Vdc; Operating Pressure Max L-Com
65AH3455
Pressure Sensor, Gauge, 35Kpa, 3.3Vdc; Operating Pressure Max L-Com 65AH3455
PRESSURE SENSOR, GAUGE, 35KPA, 3.3VDC; Operating Pressure Max:35kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 35KPA, 3.3VDC; Operating Pressure Max:35kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3455
Product Name Pressure Sensor, Gauge, 35Kpa, 3.3Vdc; Operating Pressure Max L-Com
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60E/20bar - 1-P60E/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensor with display - PN7094 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge; Vacuum
View Details
5 suppliers
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - DPS310XTSA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details