L-com, Inc. Pressure Sensor, Gauge, 350Kpa, 3.3Vdc; Operating Pressure Max L-Com PS8808-350K3CBNG

Description
PRESSURE SENSOR, GAUGE, 350KPA, 3.3VDC; Operating Pressure Max:350kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, GAUGE, 350KPA, 3.3VDC; Operating Pressure Max:350kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Gauge, 350kPa, 3.3VDC from the PS8808 series is designed for measuring gauge pressure within a range of 0 to 350 kPa. It features a piezoresistive sensing element with a 316L stainless steel diaphragm, ensuring compatibility with various liquids and gases. The sensor outputs data via an I²C interface, making it suitable for digital applications. It operates on a power supply of 3.3VDC with a typical current consumption of 2.5mA. The sensor provides an accuracy of ±0.5% of full scale for pressure measurements and ±1.5°C for temperature. It is capable of withstanding overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, with storage capabilities from -40°C to 125°C. This sensor is suitable for applications in industrial process control, gas and liquid pressure measurement, and pressure calibration. It is also RoHS and CE compliant, ensuring adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Gauge, 350kPa, 3.3VDC from the PS8808 series is designed for measuring gauge pressure within a range of 0 to 350 kPa. It features a piezoresistive sensing element with a 316L stainless steel diaphragm, ensuring compatibility with various liquids and gases. The sensor outputs data via an I²C interface, making it suitable for digital applications. It operates on a power supply of 3.3VDC with a typical current consumption of 2.5mA. The sensor provides an accuracy of ±0.5% of full scale for pressure measurements and ±1.5°C for temperature. It is capable of withstanding overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, with storage capabilities from -40°C to 125°C. This sensor is suitable for applications in industrial process control, gas and liquid pressure measurement, and pressure calibration. It is also RoHS and CE compliant, ensuring adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 350Kpa, 3.3Vdc; Operating Pressure Max L-Com - 65AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 350Kpa, 3.3Vdc; Operating Pressure Max L-Com
65AH3456
Pressure Sensor, Gauge, 350Kpa, 3.3Vdc; Operating Pressure Max L-Com 65AH3456
PRESSURE SENSOR, GAUGE, 350KPA, 3.3VDC; Operating Pressure Max:350kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 350KPA, 3.3VDC; Operating Pressure Max:350kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3456
Product Name Pressure Sensor, Gauge, 350Kpa, 3.3Vdc; Operating Pressure Max L-Com
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data