L-com, Inc. Pressure Sensor, Gauge, 3.5Mpa, 3.3Vdc; Operating Pressure Max L-Com PS8808-3500K3CBNG

Description
PRESSURE SENSOR, GAUGE, 3.5MPA, 3.3VDC; Operating Pressure Max:3500kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, GAUGE, 3.5MPA, 3.3VDC; Operating Pressure Max:3500kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 3.5Mpa, 3.3Vdc; Operating Pressure Max L-Com - 65AH3457 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 3.5Mpa, 3.3Vdc; Operating Pressure Max L-Com
65AH3457
Pressure Sensor, Gauge, 3.5Mpa, 3.3Vdc; Operating Pressure Max L-Com 65AH3457
PRESSURE SENSOR, GAUGE, 3.5MPA, 3.3VDC; Operating Pressure Max:3500kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 3.5MPA, 3.3VDC; Operating Pressure Max:3500kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3457
Product Name Pressure Sensor, Gauge, 3.5Mpa, 3.3Vdc; Operating Pressure Max L-Com
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor ICs - 2584022 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
View Details
3 suppliers
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details