L-com, Inc. Pressure Sensor, 0-3.5MPa, Gauge, 3.3VDC, I2C signal PS8808-3500k3CBNG

Description
PS8808-3500k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-3.5MPa Constant Current/Constant Voltage power supply Output in I2C interface and protocol Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements
Datasheet
Description
PS8808-3500k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-3.5MPa Constant Current/Constant Voltage power supply Output in I2C interface and protocol Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-3.5MPa, Gauge, 3.3VDC, I2C signal - PS8808-3500k3CBNG - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-3.5MPa, Gauge, 3.3VDC, I2C signal
PS8808-3500k3CBNG
Pressure Sensor, 0-3.5MPa, Gauge, 3.3VDC, I2C signal PS8808-3500k3CBNG
PS8808-3500k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-3.5MPa Constant Current/Constant Voltage power supply Output in I2C interface and protocol Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements

PS8808-3500k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton.

Features

  • Isolated Construction, enable to measure various liquids and gases
  • Long-term stability ±0.3%FS/Year
  • Pressure range: 0-3.5MPa
  • Constant Current/Constant Voltage power supply
  • Output in I2C interface and protocol

Application

  • Aviation and navigation inspection
  • Cooling equipment and air conditioning system
  • Industrial process control
  • Level Measurements
  • Gas and liquid pressure measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Pressure Sensors
Product Number PS8808-3500k3CBNG
Product Name Pressure Sensor, 0-3.5MPa, Gauge, 3.3VDC, I2C signal
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details