L-com, Inc. Pressure Sensor, Gauge, 2Mpa, 3.3Vdc; Operating Pressure Max L-Com PS8808-2000K3CBNG

Description
PRESSURE SENSOR, GAUGE, 2MPA, 3.3VDC; Operating Pressure Max:2000kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, GAUGE, 2MPA, 3.3VDC; Operating Pressure Max:2000kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 2Mpa, 3.3Vdc; Operating Pressure Max L-Com - 65AH3454 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 2Mpa, 3.3Vdc; Operating Pressure Max L-Com
65AH3454
Pressure Sensor, Gauge, 2Mpa, 3.3Vdc; Operating Pressure Max L-Com 65AH3454
PRESSURE SENSOR, GAUGE, 2MPA, 3.3VDC; Operating Pressure Max:2000kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 2MPA, 3.3VDC; Operating Pressure Max:2000kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3454
Product Name Pressure Sensor, Gauge, 2Mpa, 3.3Vdc; Operating Pressure Max L-Com
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P2VA2/5000bar - 1-P2VA2/5000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensor for pneumatics - PQS866 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Display Type Digital Numerical Display
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Specs
Device Category Sensor
Measurement Type Absolute
Signal Output Wheatstone Bridge
View Details