L-com, Inc. Pressure Sensor, Gauge, 10Kpa, 3.3Vdc; Operating Pressure Max L-Com PS8808-10K3CBNG

Description
PRESSURE SENSOR, GAUGE, 10KPA, 3.3VDC; Operating Pressure Max:10kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, GAUGE, 10KPA, 3.3VDC; Operating Pressure Max:10kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 10Kpa, 3.3Vdc; Operating Pressure Max L-Com - 65AH3449 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 10Kpa, 3.3Vdc; Operating Pressure Max L-Com
65AH3449
Pressure Sensor, Gauge, 10Kpa, 3.3Vdc; Operating Pressure Max L-Com 65AH3449
PRESSURE SENSOR, GAUGE, 10KPA, 3.3VDC; Operating Pressure Max:10kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 10KPA, 3.3VDC; Operating Pressure Max:10kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3449
Product Name Pressure Sensor, Gauge, 10Kpa, 3.3Vdc; Operating Pressure Max L-Com
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - APP-9U :: SM9D Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum
Signal Output Unamplified
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details