L-com, Inc. Pressure Sensor, 0-10kPa, Gauge, 3.3VDC, I2C signal PS8808-10k3CBNG

Description
PS8808-10k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-10kPa Constant Current/Constant Voltage power supply Output in I2C interface and protocol Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements
Description
PS8808-10k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-10kPa Constant Current/Constant Voltage power supply Output in I2C interface and protocol Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements
Datasheet
Datasheet Summary
Powered by GS/AI

The PS8808-10k3CBNG is a digital output pressure transducer designed for gauge pressure measurement within a range of 0-10 kPa. It features a piezoresistive sensing element with a 316L stainless steel diaphragm and an isolated oil-filling construction, which allows for accurate pressure transfer. The sensor operates on a power supply of 3.3 VDC and communicates via an I²C interface, making it suitable for integration into various electronic systems. This pressure sensor offers an accuracy of ±0.5% of full scale for pressure measurements and ±1.5°C for temperature measurements, with long-term stability rated at ±0.3% of full scale per year. It can withstand overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, while storage temperatures can reach up to 125°C. The sensor is constructed from materials compatible with various liquids and gases, making it versatile for applications in industrial process control, aviation, cooling systems, and pressure calibration.

Datasheet Summary
Powered by GS/AI

The PS8808-10k3CBNG is a digital output pressure transducer designed for gauge pressure measurement within a range of 0-10 kPa. It features a piezoresistive sensing element with a 316L stainless steel diaphragm and an isolated oil-filling construction, which allows for accurate pressure transfer. The sensor operates on a power supply of 3.3 VDC and communicates via an I²C interface, making it suitable for integration into various electronic systems. This pressure sensor offers an accuracy of ±0.5% of full scale for pressure measurements and ±1.5°C for temperature measurements, with long-term stability rated at ±0.3% of full scale per year. It can withstand overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, while storage temperatures can reach up to 125°C. The sensor is constructed from materials compatible with various liquids and gases, making it versatile for applications in industrial process control, aviation, cooling systems, and pressure calibration.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-10kPa, Gauge, 3.3VDC, I2C signal - PS8808-10k3CBNG - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-10kPa, Gauge, 3.3VDC, I2C signal
PS8808-10k3CBNG
Pressure Sensor, 0-10kPa, Gauge, 3.3VDC, I2C signal PS8808-10k3CBNG
PS8808-10k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-10kPa Constant Current/Constant Voltage power supply Output in I2C interface and protocol Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements

PS8808-10k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton.

Features

  • Isolated Construction, enable to measure various liquids and gases
  • Long-term stability ±0.3%FS/Year
  • Pressure range: 0-10kPa
  • Constant Current/Constant Voltage power supply
  • Output in I2C interface and protocol

Application

  • Aviation and navigation inspection
  • Cooling equipment and air conditioning system
  • Industrial process control
  • Level Measurements
  • Gas and liquid pressure measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Pressure Sensors
Product Number PS8808-10k3CBNG
Product Name Pressure Sensor, 0-10kPa, Gauge, 3.3VDC, I2C signal
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205204-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details