L-com, Inc. Pressure Sensor, Gauge, 100Kpa, 3.3Vdc; Operating Pressure Max L-Com PS8808-100K3CBNG

Description
PRESSURE SENSOR, GAUGE, 100KPA, 3.3VDC; Operating Pressure Max:100kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, GAUGE, 100KPA, 3.3VDC; Operating Pressure Max:100kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 100Kpa, 3.3Vdc; Operating Pressure Max L-Com - 65AH3450 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 100Kpa, 3.3Vdc; Operating Pressure Max L-Com
65AH3450
Pressure Sensor, Gauge, 100Kpa, 3.3Vdc; Operating Pressure Max L-Com 65AH3450
PRESSURE SENSOR, GAUGE, 100KPA, 3.3VDC; Operating Pressure Max:100kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 100KPA, 3.3VDC; Operating Pressure Max:100kPa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:2.5mA; Product Range:PS8808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 65AH3450
Product Name Pressure Sensor, Gauge, 100Kpa, 3.3Vdc; Operating Pressure Max L-Com
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
E8Y-L Pressure Display - E8Y-L5Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - 2133343 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details