L-com, Inc. Pressure Sensor, 0-1MPa, Gauge, 3.3VDC, I2C signal PS8808-1000k3CBNG

Description
PS8808-1000k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Constant Current/Constant Voltage power supply Output in I2C interface and protocol Pressure range: 0-1MPa Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements
Description
PS8808-1000k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Constant Current/Constant Voltage power supply Output in I2C interface and protocol Pressure range: 0-1MPa Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements
Datasheet
Datasheet Summary
Powered by GS/AI

The PS8808-1000k3CBNG is a digital output pressure transducer designed for gauge pressure measurement within a range of 0-1 MPa. It features a piezoresistive sensing element with a 316L stainless steel diaphragm and an isolated oil-filling construction, which allows for accurate pressure transfer. The sensor operates on a power supply of 3.3 VDC and communicates via an I²C interface, making it suitable for integration into various electronic systems. This pressure sensor offers an accuracy of ±0.5% full scale for pressure measurements and ±1.5°C for temperature, with long-term stability rated at ±0.3% full scale per year. It can withstand overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, and it can be stored at temperatures between -40°C and 125°C. The device is compliant with ROHS and CE standards, ensuring it meets environmental and safety regulations. Applications for this sensor include industrial process control, gas and liquid pressure measurement, aviation and navigation inspection, and cooling equipment systems. Its robust construction and reliable performance make it a suitable choice for engineers looking for a dependable pressure sensing solution.

Datasheet Summary
Powered by GS/AI

The PS8808-1000k3CBNG is a digital output pressure transducer designed for gauge pressure measurement within a range of 0-1 MPa. It features a piezoresistive sensing element with a 316L stainless steel diaphragm and an isolated oil-filling construction, which allows for accurate pressure transfer. The sensor operates on a power supply of 3.3 VDC and communicates via an I²C interface, making it suitable for integration into various electronic systems. This pressure sensor offers an accuracy of ±0.5% full scale for pressure measurements and ±1.5°C for temperature, with long-term stability rated at ±0.3% full scale per year. It can withstand overpressure conditions up to 1.5 times the full scale. The operating temperature range is from -10°C to 80°C, and it can be stored at temperatures between -40°C and 125°C. The device is compliant with ROHS and CE standards, ensuring it meets environmental and safety regulations. Applications for this sensor include industrial process control, gas and liquid pressure measurement, aviation and navigation inspection, and cooling equipment systems. Its robust construction and reliable performance make it a suitable choice for engineers looking for a dependable pressure sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-1MPa, Gauge, 3.3VDC, I2C signal - PS8808-1000k3CBNG - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-1MPa, Gauge, 3.3VDC, I2C signal
PS8808-1000k3CBNG
Pressure Sensor, 0-1MPa, Gauge, 3.3VDC, I2C signal PS8808-1000k3CBNG
PS8808-1000k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Constant Current/Constant Voltage power supply Output in I2C interface and protocol Pressure range: 0-1MPa Application Aviation and navigation inspection Cooling equipment and air conditioning system Industrial process control Level Measurements Gas and liquid pressure measurements

PS8808-1000k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the sensing die. The pressure is transformed to an analog electrical signal. With an integrated circuit for temperature compensation and nonlinear correction, it provides output data conforming to I²C interface protocol. It is widely used for various liquid pressure measurements compatible with stainless steel and viton.

Features

  • Isolated Construction, enable to measure various liquids and gases
  • Long-term stability ±0.3%FS/Year
  • Constant Current/Constant Voltage power supply
  • Output in I2C interface and protocol
  • Pressure range: 0-1MPa

Application

  • Aviation and navigation inspection
  • Cooling equipment and air conditioning system
  • Industrial process control
  • Level Measurements
  • Gas and liquid pressure measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Pressure Sensors
Product Number PS8808-1000k3CBNG
Product Name Pressure Sensor, 0-1MPa, Gauge, 3.3VDC, I2C signal
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205210-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details