L-com, Inc. Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter PS783-I19SL1

Description
PS783-I19SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I19SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Long-term stability ±0.1%FS/year Pressure range: 0-70MPa Isolated construction, enable to measure various fluid media Wide temperature compensation range Application Aviation and navigation systems Cooling equipment and air conditioning systems Level measurements Gas and liquid pressure measurements Industrial process control
Datasheet
Description
PS783-I19SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I19SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Long-term stability ±0.1%FS/year Pressure range: 0-70MPa Isolated construction, enable to measure various fluid media Wide temperature compensation range Application Aviation and navigation systems Cooling equipment and air conditioning systems Level measurements Gas and liquid pressure measurements Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter - PS783-I19SL1 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter
PS783-I19SL1
Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter PS783-I19SL1
PS783-I19SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I19SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Long-term stability ±0.1%FS/year Pressure range: 0-70MPa Isolated construction, enable to measure various fluid media Wide temperature compensation range Application Aviation and navigation systems Cooling equipment and air conditioning systems Level measurements Gas and liquid pressure measurements Industrial process control

PS783-I19SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I19SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 12.6mm compact size
  • Long-term stability ±0.1%FS/year
  • Pressure range: 0-70MPa
  • Isolated construction, enable to measure various fluid media
  • Wide temperature compensation range

Application

  • Aviation and navigation systems
  • Cooling equipment and air conditioning systems
  • Level measurements
  • Gas and liquid pressure measurements
  • Industrial process control
Supplier's Site Datasheet
Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3448
Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3448
PRESS SENSOR, SEALED GAUGE, 70MPA, 10VDC; Operating Pressure Max:70000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

PRESS SENSOR, SEALED GAUGE, 70MPA, 10VDC; Operating Pressure Max:70000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS783-I19SL1 65AH3448
Product Name Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220668-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Sensor ICs - 2291873 - RS Components, Ltd.
Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
2 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure switch with intuitive switch point setting - PK7520 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers