L-com, Inc. Pressure Sensor, 0-7MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter PS783-I14SL1

Description
PS783-I14SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I14SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Long-term stability ±0.1%FS/year Wide temperature compensation range 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-7MPa Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Aviation and navigation systems Industrial process control Level measurements
Datasheet
Description
PS783-I14SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I14SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Long-term stability ±0.1%FS/year Wide temperature compensation range 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-7MPa Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Aviation and navigation systems Industrial process control Level measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-7MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter - PS783-I14SL1 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-7MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter
PS783-I14SL1
Pressure Sensor, 0-7MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter PS783-I14SL1
PS783-I14SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I14SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Long-term stability ±0.1%FS/year Wide temperature compensation range 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-7MPa Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Aviation and navigation systems Industrial process control Level measurements

PS783-I14SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I14SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Long-term stability ±0.1%FS/year
  • Wide temperature compensation range
  • 12.6mm compact size
  • Isolated construction, enable to measure various fluid media
  • Pressure range: 0-7MPa

Application

  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Aviation and navigation systems
  • Industrial process control
  • Level measurements
Supplier's Site Datasheet
Press Sensor, Sealed Gauge, 7Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3444 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Sealed Gauge, 7Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3444
Press Sensor, Sealed Gauge, 7Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3444
PRESS SENSOR, SEALED GAUGE, 7MPA, 10VDC; Operating Pressure Max:7000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

PRESS SENSOR, SEALED GAUGE, 7MPA, 10VDC; Operating Pressure Max:7000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS783-I14SL1 65AH3444
Product Name Pressure Sensor, 0-7MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter Press Sensor, Sealed Gauge, 7Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure transducer P60B/50bar - 1-P60B/50BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details