L-com, Inc. Pressure Sensor, 0-2MPa, Gauge, Compensated, with cap 16.8mm diameter PS783-I12GL1

Description
PS783-I12GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I12GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-2MPa Long-term stability ±0.1%FS/year Wide temperature compensation range Application Aviation and navigation systems Industrial process control Level measurements Cooling equipment and air conditioning systems Gas and liquid pressure measurements
Datasheet
Description
PS783-I12GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I12GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-2MPa Long-term stability ±0.1%FS/year Wide temperature compensation range Application Aviation and navigation systems Industrial process control Level measurements Cooling equipment and air conditioning systems Gas and liquid pressure measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-2MPa, Gauge, Compensated, with cap 16.8mm diameter - PS783-I12GL1 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-2MPa, Gauge, Compensated, with cap 16.8mm diameter
PS783-I12GL1
Pressure Sensor, 0-2MPa, Gauge, Compensated, with cap 16.8mm diameter PS783-I12GL1
PS783-I12GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I12GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-2MPa Long-term stability ±0.1%FS/year Wide temperature compensation range Application Aviation and navigation systems Industrial process control Level measurements Cooling equipment and air conditioning systems Gas and liquid pressure measurements

PS783-I12GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I12GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 12.6mm compact size
  • Isolated construction, enable to measure various fluid media
  • Pressure range: 0-2MPa
  • Long-term stability ±0.1%FS/year
  • Wide temperature compensation range

Application

  • Aviation and navigation systems
  • Industrial process control
  • Level measurements
  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
Supplier's Site Datasheet
Pressure Sensor, Gauge, 2Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3442 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 2Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3442
Pressure Sensor, Gauge, 2Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3442
PRESSURE SENSOR, GAUGE, 2MPA, 10VDC; Operating Pressure Max:2000kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 2MPA, 10VDC; Operating Pressure Max:2000kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS783-I12GL1 65AH3442
Product Name Pressure Sensor, 0-2MPa, Gauge, Compensated, with cap 16.8mm diameter Pressure Sensor, Gauge, 2Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Economic Air Pressure Sensors - HPT907C - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Gauge
Accuracy 1 ±% FS
View Details
Pressure Sensors, Transducers - KP236N6165XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1449-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers