L-com, Inc. Pressure Sensor, 0-700kPa, Gauge, Compensated, with cap 16.8mm diameter PS783-I09GL1

Description
PS783-I09GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I09GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Long-term stability ±0.1%FS/year Wide temperature compensation range 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-700kPa Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Aviation and navigation systems Industrial process control Level measurements
Datasheet
Description
PS783-I09GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I09GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Long-term stability ±0.1%FS/year Wide temperature compensation range 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-700kPa Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Aviation and navigation systems Industrial process control Level measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-700kPa, Gauge, Compensated, with cap 16.8mm diameter - PS783-I09GL1 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-700kPa, Gauge, Compensated, with cap 16.8mm diameter
PS783-I09GL1
Pressure Sensor, 0-700kPa, Gauge, Compensated, with cap 16.8mm diameter PS783-I09GL1
PS783-I09GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I09GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Long-term stability ±0.1%FS/year Wide temperature compensation range 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-700kPa Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Aviation and navigation systems Industrial process control Level measurements

PS783-I09GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I09GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Long-term stability ±0.1%FS/year
  • Wide temperature compensation range
  • 12.6mm compact size
  • Isolated construction, enable to measure various fluid media
  • Pressure range: 0-700kPa

Application

  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Aviation and navigation systems
  • Industrial process control
  • Level measurements
Supplier's Site Datasheet
Pressure Sensor, Gauge, 700Kpa, 10Vdc; Operating Pressure Max L-Com - 65AH3440 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 700Kpa, 10Vdc; Operating Pressure Max L-Com
65AH3440
Pressure Sensor, Gauge, 700Kpa, 10Vdc; Operating Pressure Max L-Com 65AH3440
PRESSURE SENSOR, GAUGE, 700KPA, 10VDC; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 700KPA, 10VDC; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS783-I09GL1 65AH3440
Product Name Pressure Sensor, 0-700kPa, Gauge, Compensated, with cap 16.8mm diameter Pressure Sensor, Gauge, 700Kpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10226418-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2GFGB50PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details