L-com, Inc. Highly Stable Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, 19mm diameter PS781-19S0L1

Description
PS781-19S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Pressure range: 0-70MPa 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement
Datasheet
Description
PS781-19S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Pressure range: 0-70MPa 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, 19mm diameter - PS781-19S0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, 19mm diameter
PS781-19S0L1
Highly Stable Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, 19mm diameter PS781-19S0L1
PS781-19S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Pressure range: 0-70MPa 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement

PS781-19S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Pressure range: 0-70MPa
  • 19mm diameter OEM pressure sensor
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Wide temperature compensation

Application

  • Aviation and navigation systems
  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Industrial process controls
  • Level measurement
Supplier's Site Datasheet
Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3437 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3437
Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3437
PRESS SENSOR, SEALED GAUGE, 70MPA, 10VDC; Operating Pressure Max:70000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESS SENSOR, SEALED GAUGE, 70MPA, 10VDC; Operating Pressure Max:70000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-19S0L1 65AH3437
Product Name Highly Stable Pressure Sensor, 0-70MPa, Sealed Gauge, Compensated, 19mm diameter Press Sensor, Sealed Gauge, 70Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 10201810-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Sensors - 2133333 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details