L-com, Inc. Highly Stable Pressure Sensor, 0-20MPa, Sealed Gauge, Compensated, 19mm diameter PS781-17S0L1

Description
PS781-17S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-20MPa Wide temperature compensation Application Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems Cooling equipment and air conditioning systems
Datasheet
Description
PS781-17S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-20MPa Wide temperature compensation Application Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems Cooling equipment and air conditioning systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-20MPa, Sealed Gauge, Compensated, 19mm diameter - PS781-17S0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-20MPa, Sealed Gauge, Compensated, 19mm diameter
PS781-17S0L1
Highly Stable Pressure Sensor, 0-20MPa, Sealed Gauge, Compensated, 19mm diameter PS781-17S0L1
PS781-17S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-20MPa Wide temperature compensation Application Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems Cooling equipment and air conditioning systems

PS781-17S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 19mm diameter OEM pressure sensor
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Pressure range: 0-20MPa
  • Wide temperature compensation

Application

  • Gas and liquid pressure measurements
  • Industrial process controls
  • Level measurement
  • Aviation and navigation systems
  • Cooling equipment and air conditioning systems
Supplier's Site Datasheet
Press Sensor, Sealed Gauge, 20Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3435 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Sealed Gauge, 20Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3435
Press Sensor, Sealed Gauge, 20Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3435
PRESS SENSOR, SEALED GAUGE, 20MPA, 10VDC; Operating Pressure Max:20000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESS SENSOR, SEALED GAUGE, 20MPA, 10VDC; Operating Pressure Max:20000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-17S0L1 65AH3435
Product Name Highly Stable Pressure Sensor, 0-20MPa, Sealed Gauge, Compensated, 19mm diameter Press Sensor, Sealed Gauge, 20Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60A/100bar - 1-P60A/100BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure transmitter - PT5460 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensors, Transducers Pressure Sensors, Transducers - KP229IGE3518XTMA1 - Win Source Electronics
Specs
Device Category Sensor
Measurement Type Absolute
View Details