L-com, Inc. Highly Stable Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, 19mm diameter PS781-15S0L1

Description
PS781-15S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Pressure range: 0-10MPa Wide temperature compensation Long-term stability ±0.1%FS/year Application Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems Cooling equipment and air conditioning systems
Datasheet
Description
PS781-15S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Pressure range: 0-10MPa Wide temperature compensation Long-term stability ±0.1%FS/year Application Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems Cooling equipment and air conditioning systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, 19mm diameter - PS781-15S0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, 19mm diameter
PS781-15S0L1
Highly Stable Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, 19mm diameter PS781-15S0L1
PS781-15S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Pressure range: 0-10MPa Wide temperature compensation Long-term stability ±0.1%FS/year Application Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems Cooling equipment and air conditioning systems

PS781-15S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 19mm diameter OEM pressure sensor
  • Isolated construction, enable to measure various media
  • Pressure range: 0-10MPa
  • Wide temperature compensation
  • Long-term stability ±0.1%FS/year

Application

  • Gas and liquid pressure measurements
  • Industrial process controls
  • Level measurement
  • Aviation and navigation systems
  • Cooling equipment and air conditioning systems
Supplier's Site Datasheet
Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3434 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3434
Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3434
PRESS SENSOR, SEALED GAUGE, 10MPA, 10VDC; Operating Pressure Max:10000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESS SENSOR, SEALED GAUGE, 10MPA, 10VDC; Operating Pressure Max:10000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-15S0L1 65AH3434
Product Name Highly Stable Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, 19mm diameter Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1014837-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure sensor - SDE5-D10Z-O-Q6-P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details