L-com, Inc. Highly Stable Pressure Sensor, 0-20kPa, Gauge, Compensated, 19mm diameter PS781-0BG0L1

Description
PS781-0BG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-20kPA Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement
Description
PS781-0BG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-20kPA Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Gauge, 20kPa, 10Vdc, part number PS781-0BG0L1, is a highly stable piezo-resistive sensor designed for gauge pressure measurement within a range of 0 to 20 kPa. It features a stainless steel 316L housing with a compact diameter of 19mm, making it suitable for various applications including industrial process control, level measurement, and pressure calibration. This sensor operates with a power supply of 10 VDC and requires a supply current of 2 mA. It has a full-scale output of 70 mV DC and a zero output of approximately 2 mV DC. The sensor exhibits excellent linearity, repeatability, and hysteresis, with values of ±0.2%, ±0.075%, and ±0.075% of full scale, respectively. It is designed to function effectively across a compensated temperature range of 0 to 70°C and can withstand operating temperatures from -40°C to 125°C. The sensor's construction allows for compatibility with various media, and it is certified RoHS and CE compliant. Its long-term stability is rated at ±0.1% of full scale per year, ensuring reliable performance over time. This product is ideal for engineers seeking a robust and precise pressure sensing solution for their projects.

Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Gauge, 20kPa, 10Vdc, part number PS781-0BG0L1, is a highly stable piezo-resistive sensor designed for gauge pressure measurement within a range of 0 to 20 kPa. It features a stainless steel 316L housing with a compact diameter of 19mm, making it suitable for various applications including industrial process control, level measurement, and pressure calibration. This sensor operates with a power supply of 10 VDC and requires a supply current of 2 mA. It has a full-scale output of 70 mV DC and a zero output of approximately 2 mV DC. The sensor exhibits excellent linearity, repeatability, and hysteresis, with values of ±0.2%, ±0.075%, and ±0.075% of full scale, respectively. It is designed to function effectively across a compensated temperature range of 0 to 70°C and can withstand operating temperatures from -40°C to 125°C. The sensor's construction allows for compatibility with various media, and it is certified RoHS and CE compliant. Its long-term stability is rated at ±0.1% of full scale per year, ensuring reliable performance over time. This product is ideal for engineers seeking a robust and precise pressure sensing solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-20kPa, Gauge, Compensated, 19mm diameter - PS781-0BG0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-20kPa, Gauge, Compensated, 19mm diameter
PS781-0BG0L1
Highly Stable Pressure Sensor, 0-20kPa, Gauge, Compensated, 19mm diameter PS781-0BG0L1
PS781-0BG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-20kPA Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement

PS781-0BG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 19mm diameter OEM pressure sensor
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Pressure range: 0-20kPA
  • Wide temperature compensation

Application

  • Aviation and navigation systems
  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Industrial process controls
  • Level measurement
Supplier's Site Datasheet
Pressure Sensor, Gauge, 20Kpa, 10Vdc; Operating Pressure Max L-Com - 65AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 20Kpa, 10Vdc; Operating Pressure Max L-Com
65AH3423
Pressure Sensor, Gauge, 20Kpa, 10Vdc; Operating Pressure Max L-Com 65AH3423
PRESSURE SENSOR, GAUGE, 20KPA, 10VDC; Operating Pressure Max:20kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 20KPA, 10VDC; Operating Pressure Max:20kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-0BG0L1 65AH3423
Product Name Highly Stable Pressure Sensor, 0-20kPa, Gauge, Compensated, 19mm diameter Pressure Sensor, Gauge, 20Kpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data