L-com, Inc. Highly Stable Pressure Sensor, 0-35kPa, Gauge, Compensated, 19mm diameter PS781-0AG0L1

Description
PS781-0AG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-35kPa Wide temperature compensation 19mm diameter OEM pressure sensor Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Aviation and navigation systems Level measurement
Datasheet
Description
PS781-0AG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-35kPa Wide temperature compensation 19mm diameter OEM pressure sensor Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Aviation and navigation systems Level measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-35kPa, Gauge, Compensated, 19mm diameter - PS781-0AG0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-35kPa, Gauge, Compensated, 19mm diameter
PS781-0AG0L1
Highly Stable Pressure Sensor, 0-35kPa, Gauge, Compensated, 19mm diameter PS781-0AG0L1
PS781-0AG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-35kPa Wide temperature compensation 19mm diameter OEM pressure sensor Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Aviation and navigation systems Level measurement

PS781-0AG0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Pressure range: 0-35kPa
  • Wide temperature compensation
  • 19mm diameter OEM pressure sensor

Application

  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Industrial process controls
  • Aviation and navigation systems
  • Level measurement
Supplier's Site Datasheet
Pressure Sensor, Gauge, 35Kpa, 10Vdc; Operating Pressure Max L-Com - 65AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 35Kpa, 10Vdc; Operating Pressure Max L-Com
65AH3422
Pressure Sensor, Gauge, 35Kpa, 10Vdc; Operating Pressure Max L-Com 65AH3422
PRESSURE SENSOR, GAUGE, 35KPA, 10VDC; Operating Pressure Max:35kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 35KPA, 10VDC; Operating Pressure Max:35kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-0AG0L1 65AH3422
Product Name Highly Stable Pressure Sensor, 0-35kPa, Gauge, Compensated, 19mm diameter Pressure Sensor, Gauge, 35Kpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP467XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details