L-com, Inc. Highly Stable Pressure Sensor, 0-350kPa, Gauge, Compensated, 19mm diameter PS781-08G0L1

Description
PS781-08G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-350kPa Wide temperature compensation Application Aviation and navigation systems Gas and liquid pressure measurements Level measurement Cooling equipment and air conditioning systems Industrial process controls
Description
PS781-08G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-350kPa Wide temperature compensation Application Aviation and navigation systems Gas and liquid pressure measurements Level measurement Cooling equipment and air conditioning systems Industrial process controls
Datasheet
Datasheet Summary
Powered by GS/AI

The PS781-08G0L1 is a highly stable gauge pressure sensor designed for a pressure range of 0-350 kPa. It features a piezo-resistive sensing element with wide temperature compensation and zero correction, ensuring accurate measurements across varying conditions. The sensor is housed in a durable stainless steel 316L casing with a compact diameter of 19mm, making it suitable for various applications, including industrial process control, level measurement, and pressure calibration. This sensor operates with a constant current or constant voltage power supply and has an electrical output of 70 mV DC at full scale. It offers excellent performance specifications, including linearity of ±0.2% full scale, repeatability of ±0.075% full scale, and long-term stability of ±0.1% full scale per year. The compensated temperature range is from -10°C to 80°C, with an operating temperature range of -40°C to 125°C. The PS781-08G0L1 is also designed for compatibility with various media, thanks to its isolated construction. It is suitable for use in environments such as cooling equipment, air conditioning systems, and aviation applications. The sensor is ROHS and CE compliant, ensuring it meets relevant safety and environmental standards.

Datasheet Summary
Powered by GS/AI

The PS781-08G0L1 is a highly stable gauge pressure sensor designed for a pressure range of 0-350 kPa. It features a piezo-resistive sensing element with wide temperature compensation and zero correction, ensuring accurate measurements across varying conditions. The sensor is housed in a durable stainless steel 316L casing with a compact diameter of 19mm, making it suitable for various applications, including industrial process control, level measurement, and pressure calibration. This sensor operates with a constant current or constant voltage power supply and has an electrical output of 70 mV DC at full scale. It offers excellent performance specifications, including linearity of ±0.2% full scale, repeatability of ±0.075% full scale, and long-term stability of ±0.1% full scale per year. The compensated temperature range is from -10°C to 80°C, with an operating temperature range of -40°C to 125°C. The PS781-08G0L1 is also designed for compatibility with various media, thanks to its isolated construction. It is suitable for use in environments such as cooling equipment, air conditioning systems, and aviation applications. The sensor is ROHS and CE compliant, ensuring it meets relevant safety and environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-350kPa, Gauge, Compensated, 19mm diameter - PS781-08G0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-350kPa, Gauge, Compensated, 19mm diameter
PS781-08G0L1
Highly Stable Pressure Sensor, 0-350kPa, Gauge, Compensated, 19mm diameter PS781-08G0L1
PS781-08G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-350kPa Wide temperature compensation Application Aviation and navigation systems Gas and liquid pressure measurements Level measurement Cooling equipment and air conditioning systems Industrial process controls

PS781-08G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 19mm diameter OEM pressure sensor
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Pressure range: 0-350kPa
  • Wide temperature compensation

Application

  • Aviation and navigation systems
  • Gas and liquid pressure measurements
  • Level measurement
  • Cooling equipment and air conditioning systems
  • Industrial process controls
Supplier's Site Datasheet
Pressure Sensor, Gauge, 350Kpa, 10Vdc; Operating Pressure Max L-Com - 65AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 350Kpa, 10Vdc; Operating Pressure Max L-Com
65AH3428
Pressure Sensor, Gauge, 350Kpa, 10Vdc; Operating Pressure Max L-Com 65AH3428
PRESSURE SENSOR, GAUGE, 350KPA, 10VDC; Operating Pressure Max:350kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 350KPA, 10VDC; Operating Pressure Max:350kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-08G0L1 65AH3428
Product Name Highly Stable Pressure Sensor, 0-350kPa, Gauge, Compensated, 19mm diameter Pressure Sensor, Gauge, 350Kpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data