L-com, Inc. Highly Stable Pressure Sensor, 0-70kPa, Gauge, Compensated, 19mm diameter PS781-02G0L1

Description
PS781-02G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Pressure range: 0-70kPa 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement
Datasheet
Description
PS781-02G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Pressure range: 0-70kPa 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-70kPa, Gauge, Compensated, 19mm diameter - PS781-02G0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-70kPa, Gauge, Compensated, 19mm diameter
PS781-02G0L1
Highly Stable Pressure Sensor, 0-70kPa, Gauge, Compensated, 19mm diameter PS781-02G0L1
PS781-02G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Pressure range: 0-70kPa 19mm diameter OEM pressure sensor Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement

PS781-02G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Pressure range: 0-70kPa
  • 19mm diameter OEM pressure sensor
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Wide temperature compensation

Application

  • Aviation and navigation systems
  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Industrial process controls
  • Level measurement
Supplier's Site Datasheet
Pressure Sensor, Gauge, 70Kpa, 10Vdc; Operating Pressure Max L-Com - 65AH3425 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 70Kpa, 10Vdc; Operating Pressure Max L-Com
65AH3425
Pressure Sensor, Gauge, 70Kpa, 10Vdc; Operating Pressure Max L-Com 65AH3425
PRESSURE SENSOR, GAUGE, 70KPA, 10VDC; Operating Pressure Max:70kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 70KPA, 10VDC; Operating Pressure Max:70kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-02G0L1 65AH3425
Product Name Highly Stable Pressure Sensor, 0-70kPa, Gauge, Compensated, 19mm diameter Pressure Sensor, Gauge, 70Kpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Media Isolated Pressure Sensors - 1007169-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details