L-com, Inc. Power Supply, 48VDC@70W, 110/220 VAC, 2.5mm DC Plug PS4870-25R

Description
L-com offers the PS4870-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@70W, 110/220 VAC, 2.5mm DC Plug Features 110/220 VAC 2.5mm DC Plug (2.5mm x 5.5mm x 10mm) Center Positive with 6 ft. (1.8m) Lead Switching Power Supply 48VDC@70W Application AC Input/DC Output Device power Network equipment power
Description
L-com offers the PS4870-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@70W, 110/220 VAC, 2.5mm DC Plug Features 110/220 VAC 2.5mm DC Plug (2.5mm x 5.5mm x 10mm) Center Positive with 6 ft. (1.8m) Lead Switching Power Supply 48VDC@70W Application AC Input/DC Output Device power Network equipment power

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 48VDC@70W, 110/220 VAC, 2.5mm DC Plug - PS4870-25R - L-com, Inc.
North Andover, MA, United States
Power Supply, 48VDC@70W, 110/220 VAC, 2.5mm DC Plug
PS4870-25R
Power Supply, 48VDC@70W, 110/220 VAC, 2.5mm DC Plug PS4870-25R
L-com offers the PS4870-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@70W, 110/220 VAC, 2.5mm DC Plug Features 110/220 VAC 2.5mm DC Plug (2.5mm x 5.5mm x 10mm) Center Positive with 6 ft. (1.8m) Lead Switching Power Supply 48VDC@70W Application AC Input/DC Output Device power Network equipment power

L-com offers the PS4870-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@70W, 110/220 VAC, 2.5mm DC Plug

Features

  • 110/220 VAC
  • 2.5mm DC Plug (2.5mm x 5.5mm x 10mm)
  • Center Positive with 6 ft. (1.8m) Lead
  • Switching Power Supply
  • 48VDC@70W

Application

  • AC Input/DC Output
  • Device power
  • Network equipment power
Supplier's Site
Psswitching 48Vdc @ 70W L-Com - 23T8205 - Newark, An Avnet Company
Chicago, IL, United States
Psswitching 48Vdc @ 70W L-Com
23T8205
Psswitching 48Vdc @ 70W L-Com 23T8205
PSSWITCHING 48VDC @ 70W

PSSWITCHING 48VDC @ 70W

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PS4870-25R 23T8205
Product Name Power Supply, 48VDC@70W, 110/220 VAC, 2.5mm DC Plug Psswitching 48Vdc @ 70W L-Com
Type DC Power Supply; AC Power Source
Form Factor Wall Mount
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details