L-com, Inc. Power Supply, 48VDC@48W, 110/220 VAC, 2.5mm DC Plug PS4848-25R

Description
L-com offers the PS4848-25R Universal Switching Power Supply that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@48W, 110/220 VAC, and comes with a 2.5mm DC Plug Features 110/220 VAC 2.5mm DC Plug (2.5mm x 5.5mm x 10mm) 48VDC@48W Switching Power Supply Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included) Application Network equipment power
Description
L-com offers the PS4848-25R Universal Switching Power Supply that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@48W, 110/220 VAC, and comes with a 2.5mm DC Plug Features 110/220 VAC 2.5mm DC Plug (2.5mm x 5.5mm x 10mm) 48VDC@48W Switching Power Supply Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included) Application Network equipment power

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 48VDC@48W, 110/220 VAC, 2.5mm DC Plug - PS4848-25R - L-com, Inc.
North Andover, MA, United States
Power Supply, 48VDC@48W, 110/220 VAC, 2.5mm DC Plug
PS4848-25R
Power Supply, 48VDC@48W, 110/220 VAC, 2.5mm DC Plug PS4848-25R
L-com offers the PS4848-25R Universal Switching Power Supply that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@48W, 110/220 VAC, and comes with a 2.5mm DC Plug Features 110/220 VAC 2.5mm DC Plug (2.5mm x 5.5mm x 10mm) 48VDC@48W Switching Power Supply Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included) Application Network equipment power

L-com offers the PS4848-25R Universal Switching Power Supply that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@48W, 110/220 VAC, and comes with a 2.5mm DC Plug

Features

  • 110/220 VAC
  • 2.5mm DC Plug (2.5mm x 5.5mm x 10mm)
  • 48VDC@48W
  • Switching Power Supply
  • Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included)

Application

  • Network equipment power
Supplier's Site
Psswitching 48Vdc @ 48W L-Com - 23T8203 - Newark, An Avnet Company
Chicago, IL, United States
Psswitching 48Vdc @ 48W L-Com
23T8203
Psswitching 48Vdc @ 48W L-Com 23T8203
PSSWITCHING 48VDC @ 48W

PSSWITCHING 48VDC @ 48W

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PS4848-25R 23T8203
Product Name Power Supply, 48VDC@48W, 110/220 VAC, 2.5mm DC Plug Psswitching 48Vdc @ 48W L-Com
Type DC Power Supply; AC Power Source
Form Factor Wall Mount
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details