L-com, Inc. Power Supply, 24VDC@24W, 110/220 VAC, 2.5mm Right Angle DC Plug PS2424-25R

Description
L-com offers the PS2424-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 24VDC@24W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 2.5mm Right Angle DC Plug center positive with 5 foot lead 24VDC @ 24W 1A 110/220VAC AC power cord included Switching Power Supply Application AC Input/DC Output Device power Network equipment power
Description
L-com offers the PS2424-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 24VDC@24W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 2.5mm Right Angle DC Plug center positive with 5 foot lead 24VDC @ 24W 1A 110/220VAC AC power cord included Switching Power Supply Application AC Input/DC Output Device power Network equipment power

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 24VDC@24W, 110/220 VAC, 2.5mm Right Angle DC Plug - PS2424-25R - L-com, Inc.
North Andover, MA, United States
Power Supply, 24VDC@24W, 110/220 VAC, 2.5mm Right Angle DC Plug
PS2424-25R
Power Supply, 24VDC@24W, 110/220 VAC, 2.5mm Right Angle DC Plug PS2424-25R
L-com offers the PS2424-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 24VDC@24W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 2.5mm Right Angle DC Plug center positive with 5 foot lead 24VDC @ 24W 1A 110/220VAC AC power cord included Switching Power Supply Application AC Input/DC Output Device power Network equipment power

L-com offers the PS2424-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 24VDC@24W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug

Features

  • 2.5mm Right Angle DC Plug center positive with 5 foot lead
  • 24VDC @ 24W 1A
  • 110/220VAC
  • AC power cord included
  • Switching Power Supply

Application

  • AC Input/DC Output
  • Device power
  • Network equipment power
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number PS2424-25R
Product Name Power Supply, 24VDC@24W, 110/220 VAC, 2.5mm Right Angle DC Plug
Type DC Power Supply; AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details