L-com, Inc. Power Supply, 12VDC@19W, 110/220 VAC, 2.5mm Right Angle DC Plug PS1219-25R

Description
L-com offers the PS1219-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@19W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 12VDC@19.2W 2.5mm Right Angle DC Plug Center positive with 5 foot lead 110/220 VAC Switching Power Supply Application Device power AC Input/DC Output Network equipment power
Description
L-com offers the PS1219-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@19W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 12VDC@19.2W 2.5mm Right Angle DC Plug Center positive with 5 foot lead 110/220 VAC Switching Power Supply Application Device power AC Input/DC Output Network equipment power

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 12VDC@19W, 110/220 VAC, 2.5mm Right Angle DC Plug - PS1219-25R - L-com, Inc.
North Andover, MA, United States
Power Supply, 12VDC@19W, 110/220 VAC, 2.5mm Right Angle DC Plug
PS1219-25R
Power Supply, 12VDC@19W, 110/220 VAC, 2.5mm Right Angle DC Plug PS1219-25R
L-com offers the PS1219-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@19W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 12VDC@19.2W 2.5mm Right Angle DC Plug Center positive with 5 foot lead 110/220 VAC Switching Power Supply Application Device power AC Input/DC Output Network equipment power

L-com offers the PS1219-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@19W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug

Features

  • 12VDC@19.2W
  • 2.5mm Right Angle DC Plug
  • Center positive with 5 foot lead
  • 110/220 VAC
  • Switching Power Supply

Application

  • Device power
  • AC Input/DC Output
  • Network equipment power
Supplier's Site
Psswitching 12Vdc @ 19.2W L-Com - 66X5865 - Newark, An Avnet Company
Chicago, IL, United States
Psswitching 12Vdc @ 19.2W L-Com
66X5865
Psswitching 12Vdc @ 19.2W L-Com 66X5865
PSSWITCHING 12VDC @ 19.2W

PSSWITCHING 12VDC @ 19.2W

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PS1219-25R 66X5865
Product Name Power Supply, 12VDC@19W, 110/220 VAC, 2.5mm Right Angle DC Plug Psswitching 12Vdc @ 19.2W L-Com
Type DC Power Supply; AC Power Source
Form Factor Wall Mount
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details