L-com, Inc. 3.5"x19" (2U) 24 Port Category 5e Feed-Thru Coupler Panel, Unshielded PR35-C5E-24

Description
L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 5e Keystone style couplers installed. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 24 Category 5e Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Fast Ethernet
Description
L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 5e Keystone style couplers installed. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 24 Category 5e Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Fast Ethernet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 24 Port Category 5e Feed-Thru Coupler Panel, Unshielded
PR35-C5E-24
3.5"x19" (2U) 24 Port Category 5e Feed-Thru Coupler Panel, Unshielded PR35-C5E-24
L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 5e Keystone style couplers installed. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 24 Category 5e Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Fast Ethernet

L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 5e Keystone style couplers installed. Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" (2U) Rack panel with 24 Category 5e Keystone couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Silk screened port numbers simplify cable organization and tracking
  • Each panel has a black powder coat finish for durability

Application

  • LAN aggregation
  • Data center management
  • Fast Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Feedthroughs
Product Number PR35-C5E-24
Product Name 3.5"x19" (2U) 24 Port Category 5e Feed-Thru Coupler Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Instrumentation Wire Compression Seal Feedthrough - TGM - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details
Feedthroughs - 411585-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Thermocouple Feedthrough, Type K, 5 Pairs, 1.33″ Conflat Flange - A0423-9-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
9-Position Hermetic Micro-D Feedthrough - 56268 - Douglas Electrical Components
Specs
Voltage 600 volts
Temperature Range -40 to 107 C (-40 to 225 F)
Number of Conductors 9
View Details