L-com, Inc. 1.75"x19" (1U) 12 Port Right Angle Category 5e Feed-Thru Coupler Panel, Unshielded PR175-R5E-12

Description
L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Right Angle Category 5e Keystone style couplers installed. Unique, high speed network patching is made easy with our right angle Keystone coupler patch panel. The low-profile, 90 degree Keystone couplers are pre-installed into this standard 19" rack panel, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Features 19" x 1.75" (1U) Rack panel with 12 Right Angle Category 5e Keystone couplers for high-speed data applications Couplers offers true 90 degree connectivity that meet Category 5e standards Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Fast Ethernet
Description
L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Right Angle Category 5e Keystone style couplers installed. Unique, high speed network patching is made easy with our right angle Keystone coupler patch panel. The low-profile, 90 degree Keystone couplers are pre-installed into this standard 19" rack panel, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Features 19" x 1.75" (1U) Rack panel with 12 Right Angle Category 5e Keystone couplers for high-speed data applications Couplers offers true 90 degree connectivity that meet Category 5e standards Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Fast Ethernet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 12 Port Right Angle Category 5e Feed-Thru Coupler Panel, Unshielded
PR175-R5E-12
1.75"x19" (1U) 12 Port Right Angle Category 5e Feed-Thru Coupler Panel, Unshielded PR175-R5E-12
L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Right Angle Category 5e Keystone style couplers installed. Unique, high speed network patching is made easy with our right angle Keystone coupler patch panel. The low-profile, 90 degree Keystone couplers are pre-installed into this standard 19" rack panel, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Features 19" x 1.75" (1U) Rack panel with 12 Right Angle Category 5e Keystone couplers for high-speed data applications Couplers offers true 90 degree connectivity that meet Category 5e standards Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Fast Ethernet

L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Right Angle Category 5e Keystone style couplers installed. Unique, high speed network patching is made easy with our right angle Keystone coupler patch panel. The low-profile, 90 degree Keystone couplers are pre-installed into this standard 19" rack panel, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking.

Features

  • 19" x 1.75" (1U) Rack panel with 12 Right Angle Category 5e Keystone couplers for high-speed data applications Couplers offers true 90 degree connectivity that meet Category 5e standards
  • Constructed with 16-gauge cold rolled steel for strength
  • Silk screened port numbers simplify cable organization and tracking
  • Each panel has a black powder coat finish for durability

Application

  • LAN aggregation
  • Data center management
  • Fast Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Feedthroughs
Product Number PR175-R5E-12
Product Name 1.75"x19" (1U) 12 Port Right Angle Category 5e Feed-Thru Coupler Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange - A0293-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 500 volts
View Details
HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density -  - Conax Technologies
Specs
Feedthrough Mount Flange; Threaded
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details