Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
L-COM, INC.
PPA00020-10F -- CPU/PDU POWER CORD C14 RIGHT ANGLE TO C13 10 A L-COM
L-com, Inc.
Cpu/pdu Power Cord C14 Right Angle To C13 10 A L-Com
PPA00020-10F
Description
CPU/PDU POWER CORD - C14 RIGHT ANGLE TO C13 - 10 A
Newark, An Avnet Company
Done
Description
CPU/PDU POWER CORD - C14 RIGHT ANGLE TO C13 - 10 A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cpu/pdu Power Cord C14 Right Angle To C13 10 A L-Com
23AK8327
Cpu/pdu Power Cord C14 Right Angle To C13 10 A L-Com
23AK8327
CPU/PDU POWER CORD - C14 RIGHT ANGLE TO C13 - 10 A
CPU/PDU POWER CORD - C14 RIGHT ANGLE TO C13 - 10 A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
AC Power Cords
Product Number
23AK8327
Product Name
Cpu/pdu Power Cord C14 Right Angle To C13 10 A L-Com
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
UL Service Line Cord
330 / 331 / 330P / 331P
Specs
Cord Color
Black, Brown
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Linemaster Switch Corporation
Cordset
SF-965-JJ
View Details
TE Connectivity
IEC Power Cords
820096-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
59.05 inch (1500 mm)
View Details
Qualtek Electronics Corp.
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches
233003-06
Specs
Cord Color
Gray
Approvals
CSA Mark (US, NRTL/C)
Number of Conductors
3
View Details