L-com, Inc. Nema L6-20P to C19 Power Cord, 20A, 250V - 3ft PPA00019-3FT

Description
L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-3ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The PPA00019 from L-com in 3 foot length is rated for 20 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-3ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The PPA00019 from L-com in 3 foot length is rated for 20 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L6-20P to C19 Power Cord, 20A, 250V - 3ft - PPA00019-3FT - L-com, Inc.
North Andover, MA, United States
Nema L6-20P to C19 Power Cord, 20A, 250V - 3ft
PPA00019-3FT
Nema L6-20P to C19 Power Cord, 20A, 250V - 3ft PPA00019-3FT
L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-3ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The PPA00019 from L-com in 3 foot length is rated for 20 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-3ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The PPA00019 from L-com in 3 foot length is rated for 20 amps and 250 volts.

Features

  • Locking power cable
  • NEMA L6-20P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 20 Amps, 250 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site
Cord, Nema L6-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com - 45AJ0235 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L6-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com
45AJ0235
Cord, Nema L6-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com 45AJ0235
CORD, NEMA L6-20P TO IEC C19, 3FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:915mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

CORD, NEMA L6-20P TO IEC C19, 3FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:915mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00019-3FT 45AJ0235
Product Name Nema L6-20P to C19 Power Cord, 20A, 250V - 3ft Cord, Nema L6-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com
Female End Type IEC-320-C19
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches, Shielded - 312040-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers