L-com, Inc. Nema L6-20P to C13 Power Cord, 15A, 250V - 8ft PPA00017-8FT

Description
L-com's extensive line of power cords now includes 8 foot Nema L6-20P to C13 locking power cables. The PPA00017 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00017 in 8 foot length also has a C13 connector which mates to a C14 receptacle. These rugged Nema L6 and C13 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00017-8ft locking L5-20P to C13 from L-com features 14 gauge conductors and SJT jacketing. The PPA00017 8 foot power cable is rated for 15 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 15 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's extensive line of power cords now includes 8 foot Nema L6-20P to C13 locking power cables. The PPA00017 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00017 in 8 foot length also has a C13 connector which mates to a C14 receptacle. These rugged Nema L6 and C13 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00017-8ft locking L5-20P to C13 from L-com features 14 gauge conductors and SJT jacketing. The PPA00017 8 foot power cable is rated for 15 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 15 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L6-20P to C13 Power Cord, 15A, 250V - 8ft - PPA00017-8FT - L-com, Inc.
North Andover, MA, United States
Nema L6-20P to C13 Power Cord, 15A, 250V - 8ft
PPA00017-8FT
Nema L6-20P to C13 Power Cord, 15A, 250V - 8ft PPA00017-8FT
L-com's extensive line of power cords now includes 8 foot Nema L6-20P to C13 locking power cables. The PPA00017 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00017 in 8 foot length also has a C13 connector which mates to a C14 receptacle. These rugged Nema L6 and C13 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00017-8ft locking L5-20P to C13 from L-com features 14 gauge conductors and SJT jacketing. The PPA00017 8 foot power cable is rated for 15 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 15 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's extensive line of power cords now includes 8 foot Nema L6-20P to C13 locking power cables. The PPA00017 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00017 in 8 foot length also has a C13 connector which mates to a C14 receptacle. These rugged Nema L6 and C13 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00017-8ft locking L5-20P to C13 from L-com features 14 gauge conductors and SJT jacketing. The PPA00017 8 foot power cable is rated for 15 amps and 250 volts.

Features

  • Locking power cable
  • NEMA L6-20P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 15 Amps, 250 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site
Cord, Iec C13 To Nema L6-20P, 8Ft, 15A; Connector To Connector L-Com - 45AJ0229 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Iec C13 To Nema L6-20P, 8Ft, 15A; Connector To Connector L-Com
45AJ0229
Cord, Iec C13 To Nema L6-20P, 8Ft, 15A; Connector To Connector L-Com 45AJ0229
CORD, IEC C13 TO NEMA L6-20P, 8FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:2.44m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

CORD, IEC C13 TO NEMA L6-20P, 8FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:2.44m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00017-8FT 45AJ0229
Product Name Nema L6-20P to C13 Power Cord, 15A, 250V - 8ft Cord, Iec C13 To Nema L6-20P, 8Ft, 15A; Connector To Connector L-Com
Female End Type IEC-320-C13
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 812596-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Australian/New Zealand Hospital Grade Cordset - 86210140 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details